TE Connectivity High Speed Pluggable IO Connectors & Cages 5-2170747-2

Description
Body Features Heat Sink Height (INCH) : .255 Heat Sink Height Class : SAN Heat Sink Style : Pin Configuration Features Number of Ports : 4 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 4 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Heat Sink Height (INCH) : .255 Heat Sink Height Class : SAN Heat Sink Style : Pin Configuration Features Number of Ports : 4 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 4 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 5-2170747-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
5-2170747-2
High Speed Pluggable IO Connectors & Cages 5-2170747-2
Body Features Heat Sink Height (INCH) : .255 Heat Sink Height Class : SAN Heat Sink Style : Pin Configuration Features Number of Ports : 4 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 4 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Heat Sink Height (INCH) : .255
  • Heat Sink Height Class : SAN
  • Heat Sink Style : Pin

Configuration Features


  • Number of Ports : 4
  • Number of Rear EONs per Port Column : 1
  • Port Matrix Configuration : 1 x 4

Operation/Application


  • Circuit Application : Signal

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : QSFP28/56
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 5-2170747-2
Product Name High Speed Pluggable IO Connectors & Cages
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 035220-000 - TE Connectivity
Specs
Mounting Compression
View Details
Eurocard Connectors - 024070-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
View Details
4 suppliers