TE Connectivity Applicators 5-2151731-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.26 - 3.33 MM  [.089 - .131 INCH ] Wire Crimp Width : 2.54 MM  [.1 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, Stripper Crimper Seal (Komax or Schleuniger), 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.26 - 3.33 MM  [.089 - .131 INCH ] Wire Crimp Width : 2.54 MM  [.1 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, Stripper Crimper Seal (Komax or Schleuniger), 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 5-2151731-1 - TE Connectivity
Berwyn, PA, United States
Applicators
5-2151731-1
Applicators 5-2151731-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.26 - 3.33 MM  [.089 - .131 INCH ] Wire Crimp Width : 2.54 MM  [.1 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, Stripper Crimper Seal (Komax or Schleuniger), 40 mm (1.62") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 2.26 - 3.33 MM  [.089 - .131 INCH ]
  • Wire Crimp Width : 2.54 MM  [.1 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Cross Section - Photograph, Capability Study, Crimped Samples
  • Terminator Type : 30 mm (1.12") Stroke Terminator, Stripper Crimper Seal (Komax or Schleuniger), 40 mm (1.62") Stroke Terminator
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-5-2151731-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-5-2151731-1-ND
Crimpers, Applicators, Presses 2132-5-2151731-1-ND
OCEAN_2.0_APPLICATOR -S-100F130O

OCEAN_2.0_APPLICATOR-S-100F130O

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 5-2151731-1 2132-5-2151731-1-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1707988-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803224-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633723-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803248-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details