TE Connectivity Applicators 5-2151669-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.05 MM  [.12 INCH ] Insulation Diameter Range : 1.52 - 3.43 MM  [.06 - .135 INCH ] Wire Crimp Width : 1.57 MM  [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : Stripper Crimper Seal (Komax or Schleuniger) Termination Features Insulation Crimp Form : O
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.05 MM  [.12 INCH ] Insulation Diameter Range : 1.52 - 3.43 MM  [.06 - .135 INCH ] Wire Crimp Width : 1.57 MM  [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : Stripper Crimper Seal (Komax or Schleuniger) Termination Features Insulation Crimp Form : O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 5-2151669-1 - TE Connectivity
Berwyn, PA, United States
Applicators
5-2151669-1
Applicators 5-2151669-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.05 MM  [.12 INCH ] Insulation Diameter Range : 1.52 - 3.43 MM  [.06 - .135 INCH ] Wire Crimp Width : 1.57 MM  [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : Stripper Crimper Seal (Komax or Schleuniger) Termination Features Insulation Crimp Form : O

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 3.05 MM  [.12 INCH ]
  • Insulation Diameter Range : 1.52 - 3.43 MM  [.06 - .135 INCH ]
  • Wire Crimp Width : 1.57 MM  [.062 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
  • Terminator Type : Stripper Crimper Seal (Komax or Schleuniger)

Termination Features


  • Insulation Crimp Form : O
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-5-2151669-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-5-2151669-1-ND
Crimpers, Applicators, Presses 2132-5-2151669-1-ND
OCEAN-2.0-APPLICATOR -S-062F120O

OCEAN-2.0-APPLICATOR-S-062F120O

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 5-2151669-1 2132-5-2151669-1-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 1734-1109-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Contacts, 16-20 AWG
View Details
Tools - 1-1803246-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803208-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803457-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details