TE Connectivity Automotive Housing, Plug, 2Pos; Product Range Te Connectivity 5-2138650-1

Description
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:MQS Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP MQS Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:MQS Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP MQS Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 2Pos; Product Range Te Connectivity - 68AH8387 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 2Pos; Product Range Te Connectivity
68AH8387
Automotive Housing, Plug, 2Pos; Product Range Te Connectivity 68AH8387
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:MQS Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP MQS Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:MQS Series; Gender:Plug; No. of Positions:2Positions; For Use With:AMP MQS Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68AH8387
Product Name Automotive Housing, Plug, 2Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 285 mm (11.22 inch)
Bearing Bore / Ring O.D. 10.24 inch (260 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details