TE Connectivity D-Shaped Connectors 5-212498-1

Description
Body Features D-Sub Connector Insert Arrangement : 9C4 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 7.5, 32 Contact Options : Order Separately Contact Size : Size 8, Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : 9C4 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 7.5, 32 Contact Options : Order Separately Contact Size : Size 8, Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5-212498-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5-212498-1
D-Shaped Connectors 5-212498-1
Body Features D-Sub Connector Insert Arrangement : 9C4 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 7.5, 32 Contact Options : Order Separately Contact Size : Size 8, Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : 9C4
  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 9
  • Power/Signal/Coax Combination : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5, 32
  • Contact Options : Order Separately
  • Contact Size : Size 8, Size 20
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - A34513-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A34513-ND
D-Sub, D-Shaped Connector Housings A34513-ND
Plug for Male Contacts Housing D-Sub, Combo Connector 9 (5 + 4 Coax) Position

Plug for Male Contacts Housing D-Sub, Combo Connector 9 (5 + 4 Coax) Position

Buy Now Datasheet
D-Sub Connectors - 5-212498-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5-212498-1
D-Sub Connectors 5-212498-1
PLUG ASSY,9C4,AMPLIMITE

PLUG ASSY,9C4,AMPLIMITE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5-212498-1
D-Sub Connectors 5-212498-1
D-Sub Connectors

D-Sub Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-212498-1 A34513-ND 5-212498-1 5-212498-1
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings D-Sub Connectors D-Sub Connectors
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp
Mounting Panel Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060813-2 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
Rectangular Wire & Cable Connectors & Housings - 1-1565083-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
RF Connectors - 1-1478405-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder & Clamp
View Details
3 suppliers