TE Connectivity RJ45 Connectors 5-2120871-1

Description
Body Features Connector Profile : Standard Insulator Material : LCP Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : None Wiring Pattern : Universal Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [3 - 5 MICIN ] Dimensions Connector Height : 52 MM  [2.04 INCH ] Wire Size (AWG) : 22 - 26 Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Thermoplastic Mating Entry Location : Bottom Industry Standards Performance Category : Cat 6 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Blister Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Kit Connectors & Connector Components Type : Connector Grounding Options : Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Insulator Material : LCP Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : None Wiring Pattern : Universal Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [3 - 5 MICIN ] Dimensions Connector Height : 52 MM  [2.04 INCH ] Wire Size (AWG) : 22 - 26 Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Thermoplastic Mating Entry Location : Bottom Industry Standards Performance Category : Cat 6 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Blister Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Kit Connectors & Connector Components Type : Connector Grounding Options : Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 5-2120871-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
5-2120871-1
RJ45 Connectors 5-2120871-1
Body Features Connector Profile : Standard Insulator Material : LCP Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : None Wiring Pattern : Universal Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [3 - 5 MICIN ] Dimensions Connector Height : 52 MM  [2.04 INCH ] Wire Size (AWG) : 22 - 26 Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Thermoplastic Mating Entry Location : Bottom Industry Standards Performance Category : Cat 6 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Blister Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Kit Connectors & Connector Components Type : Connector Grounding Options : Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Connector Profile : Standard
  • Insulator Material : LCP
  • Modular Jack Latch Orientation : Standard - Latch Down
  • Shield Material : Copper Alloy
  • Shield Plating Finish : Matte
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • PCB Mount Orientation : Vertical
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1
  • Status Indicator Type : None
  • Wiring Pattern : Universal

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold over Nickel
  • Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [3 - 5 MICIN ]

Dimensions


  • Connector Height : 52 MM  [2.04 INCH ]
  • Wire Size (AWG) : 22 - 26

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic
  • Mating Entry Location : Bottom

Industry Standards


  • Performance Category : Cat 6
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Blister
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Kit
  • Connectors & Connector Components Type : Connector
  • Grounding Options : Panel Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Usage Conditions


  • Housing Material Temperature : Standard
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A121737-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A121737-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A121737-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e

Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e

Buy Now Datasheet
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5-2120871-1
Modular Connectors / Ethernet Connectors 5-2120871-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Variant 14;metal Jack,rj45,cat5E,180 Deg Amp - Te Connectivity - 90AJ0241 - Newark, An Avnet Company
Chicago, IL, United States
Variant 14;metal Jack,rj45,cat5E,180 Deg Amp - Te Connectivity
90AJ0241
Variant 14;metal Jack,rj45,cat5E,180 Deg Amp - Te Connectivity 90AJ0241
VARIANT 14;METAL JACK,RJ45,CAT5E,180 DEG

VARIANT 14;METAL JACK,RJ45,CAT5E,180 DEG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-2120871-1 A121737-ND 5-2120871-1 90AJ0241
Product Name RJ45 Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Variant 14;metal Jack,rj45,cat5E,180 Deg Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 1-6368011-3 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 suppliers
RJ22 Connectors - 1775090-3 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
RF Adapters - Between Series - 033-0111-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers