TE Connectivity D-Shaped Connectors 5-208811-2

Description
Body Features D-Sub Connector Insert Arrangement : 13C3 Front Shell Material : Steel Front Shell Plating Material : Tin Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Tin Configuration Features Number of Positions : 13 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32, 7.5 Contact Options : Order Separately Contact Size : Size 20, Size 8 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features D-Sub Connector Insert Arrangement : 13C3 Front Shell Material : Steel Front Shell Plating Material : Tin Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Tin Configuration Features Number of Positions : 13 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32, 7.5 Contact Options : Order Separately Contact Size : Size 20, Size 8 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5-208811-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5-208811-2
D-Shaped Connectors 5-208811-2
Body Features D-Sub Connector Insert Arrangement : 13C3 Front Shell Material : Steel Front Shell Plating Material : Tin Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Tin Configuration Features Number of Positions : 13 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32, 7.5 Contact Options : Order Separately Contact Size : Size 20, Size 8 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : 13C3
  • Front Shell Material : Steel
  • Front Shell Plating Material : Tin
  • Mating Retention Feature Material : Stainless Steel
  • Rear Shell Material : Steel
  • Rear Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 13
  • Power/Signal/Coax Combination : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 32, 7.5
  • Contact Options : Order Separately
  • Contact Size : Size 20, Size 8
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connectors - 5-208811-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5-208811-2
D-Sub Connectors 5-208811-2
RECEPT ASSY,COAX MIX,AMPLIMITE

RECEPT ASSY,COAX MIX,AMPLIMITE

Buy Now
Recept Assy,coax Mix,amplimite Amp - Te Connectivity - 99X5087 - Newark, An Avnet Company
Chicago, IL, United States
Recept Assy,coax Mix,amplimite Amp - Te Connectivity
99X5087
Recept Assy,coax Mix,amplimite Amp - Te Connectivity 99X5087
RECEPT ASSY,COAX MIX,AMPLIMITE

RECEPT ASSY,COAX MIX,AMPLIMITE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Coaxial Connectors
Product Number 5-208811-2 5-208811-2 99X5087
Product Name D-Shaped Connectors D-Sub Connectors Recept Assy,coax Mix,amplimite Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector
Termination Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data