TE Connectivity Box Mount D-Sub Connectors 5-208810-2

Description
Body Features D-Sub Connector Insert Arrangement : 13C3 Front Shell Material : Steel Front Shell Plating Material : Tin Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Tin Configuration Features Number of Positions : 13 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 7.5, 32 Contact Size : Size 8, Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features D-Sub Connector Insert Arrangement : 13C3 Front Shell Material : Steel Front Shell Plating Material : Tin Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Tin Configuration Features Number of Positions : 13 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 7.5, 32 Contact Size : Size 8, Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 5-208810-2 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
5-208810-2
Box Mount D-Sub Connectors 5-208810-2
Body Features D-Sub Connector Insert Arrangement : 13C3 Front Shell Material : Steel Front Shell Plating Material : Tin Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Tin Configuration Features Number of Positions : 13 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 7.5, 32 Contact Size : Size 8, Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : 13C3
  • Front Shell Material : Steel
  • Front Shell Plating Material : Tin
  • Mating Retention Feature Material : Stainless Steel
  • Rear Shell Material : Steel
  • Rear Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 13
  • Power/Signal/Coax Combination : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5, 32
  • Contact Size : Size 8, Size 20
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Mechanical Attachment


  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Plug Assy,coax Mix,amplimite Amp - Te Connectivity - 99X5085 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy,coax Mix,amplimite Amp - Te Connectivity
99X5085
Plug Assy,coax Mix,amplimite Amp - Te Connectivity 99X5085
PLUG ASSY,COAX MIX,AMPLIMITE

PLUG ASSY,COAX MIX,AMPLIMITE

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors
Product Number 5-208810-2 99X5085
Product Name Box Mount D-Sub Connectors Plug Assy,coax Mix,amplimite Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data