TE Connectivity D-Shaped Connectors 5-208744-1

Description
Body Features D-Sub Connector Insert Arrangement : 36C4 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 36 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 7.5, 32 Contact Options : Order Separately Contact Size : Size 20, Size 8 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : 36C4 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 36 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 7.5, 32 Contact Options : Order Separately Contact Size : Size 20, Size 8 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5-208744-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5-208744-1
D-Shaped Connectors 5-208744-1
Body Features D-Sub Connector Insert Arrangement : 36C4 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 36 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 7.5, 32 Contact Options : Order Separately Contact Size : Size 20, Size 8 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : 36C4
  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 36
  • Power/Signal/Coax Combination : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5, 32
  • Contact Options : Order Separately
  • Contact Size : Size 20, Size 8
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 5
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connectors - 5-208744-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5-208744-1
D-Sub Connectors 5-208744-1
PLUG ASSY,32 POSN,AMPLIMITE

PLUG ASSY,32 POSN,AMPLIMITE

Buy Now
Singapore, Singapore
Electronic Connector
339-5-208744-1
Electronic Connector 339-5-208744-1
D-Sub MIL Spec Connectors 36C4 PLUG, CRIMP Product overview: 5-208744-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-5-208744-1 can be used for catalog matching and distributor lookup.

D-Sub MIL Spec Connectors 36C4 PLUG, CRIMP Product overview: 5-208744-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-5-208744-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug Assy,32 Posn,amplimite Amp - Te Connectivity - 99X5084 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy,32 Posn,amplimite Amp - Te Connectivity
99X5084
Plug Assy,32 Posn,amplimite Amp - Te Connectivity 99X5084
PLUG ASSY,32 POSN,AMPLIMITE

PLUG ASSY,32 POSN,AMPLIMITE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-208744-1 5-208744-1 339-5-208744-1 99X5084
Product Name D-Shaped Connectors D-Sub Connectors Electronic Connector Plug Assy,32 Posn,amplimite Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector
Termination Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products