TE Connectivity
Rectangular Power Connectors
5-202789-2
Description
Dimensions Connector Height (INCH) : 1.01 Product Length (INCH) : 1.01 Product Width (INCH) : 1.421
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector & Housing Type : Plug Rectangular Power Connector Type : Housing
Request a Quote
Email Supplier
Description
Dimensions Connector Height (INCH) : 1.01 Product Length (INCH) : 1.01 Product Width (INCH) : 1.421
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector & Housing Type : Plug Rectangular Power Connector Type : Housing
Request a Quote
Email Supplier
Suppliers
Dimensions Connector Height (INCH) : 1.01 Product Length (INCH) : 1.01 Product Width (INCH) : 1.421
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector & Housing Type : Plug Rectangular Power Connector Type : Housing
Dimensions
- Connector Height (INCH) : 1.01
- Product Length (INCH) : 1.01
- Product Width (INCH) : 1.421
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Connector & Housing Type : Plug
- Rectangular Power Connector Type : Housing
Buy Now
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
5-202789-2 |
|
Product Name
|
Rectangular Power Connectors |
|
Applications
|
Residential
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Residential
Standards / Certifications
RoHS
View Details
Applications
Residential
Standards / Certifications
RoHS
View Details
Device Type
Receptacle
Applications
Residential
Mounting Style
Panel
View Details