TE Connectivity Rectangular Power Connectors 5-202789-1

Description
Configuration Features Number of Modules : 2 Contact Features Contact Type : Socket Dimensions Height (INCH) : 1.01 Length (INCH) : 1.01 Width (INCH) : 1.421 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Rectangular Power Connector Type : Housing
Request a Quote
Description
Configuration Features Number of Modules : 2 Contact Features Contact Type : Socket Dimensions Height (INCH) : 1.01 Length (INCH) : 1.01 Width (INCH) : 1.421 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Rectangular Power Connector Type : Housing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 5-202789-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
5-202789-1
Rectangular Power Connectors 5-202789-1
Configuration Features Number of Modules : 2 Contact Features Contact Type : Socket Dimensions Height (INCH) : 1.01 Length (INCH) : 1.01 Width (INCH) : 1.421 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Rectangular Power Connector Type : Housing

Configuration Features


  • Number of Modules : 2

Contact Features


  • Contact Type : Socket

Dimensions


  • Height (INCH) : 1.01
  • Length (INCH) : 1.01
  • Width (INCH) : 1.421

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Housing Type : Plug
  • Rectangular Power Connector Type : Housing
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 5-202789-1
Product Name Rectangular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-208223-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Solar Connectors - 1-2472935-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details