TE Connectivity Rectangular Power Connectors 5-202681-3

Description
Configuration Features Number of Modules : 2 Contact Features Contact Type : Socket Dimensions Height (INCH) : 1.103 Length (INCH) : 1.01 Width (INCH) : 1.421 Housing Features Housing Material : Die Cast Aluminum Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Housing
Request a Quote
Description
Configuration Features Number of Modules : 2 Contact Features Contact Type : Socket Dimensions Height (INCH) : 1.103 Length (INCH) : 1.01 Width (INCH) : 1.421 Housing Features Housing Material : Die Cast Aluminum Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Housing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 5-202681-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
5-202681-3
Rectangular Power Connectors 5-202681-3
Configuration Features Number of Modules : 2 Contact Features Contact Type : Socket Dimensions Height (INCH) : 1.103 Length (INCH) : 1.01 Width (INCH) : 1.421 Housing Features Housing Material : Die Cast Aluminum Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Housing

Configuration Features


  • Number of Modules : 2

Contact Features


  • Contact Type : Socket

Dimensions


  • Height (INCH) : 1.103
  • Length (INCH) : 1.01
  • Width (INCH) : 1.421

Housing Features


  • Housing Material : Die Cast Aluminum

Product Type Features


  • Connector & Housing Type : Receptacle
  • Rectangular Power Connector Type : Housing
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 5-202681-3
Product Name Rectangular Power Connectors
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1648864-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Card Edge Power Connectors - 1473151-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
Rectangular Power Connectors - 1969830-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details