TE Connectivity Rectangular Power Connectors 5-202681-2

Description
Configuration Features Number of Modules : 2 Contact Features Contact Type : Pin Dimensions Height (INCH) : 1.509 Length (INCH) : 1.01 Width (INCH) : 1.421 Housing Features Housing Material : Die Cast Aluminum Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Housing
Request a Quote
Description
Configuration Features Number of Modules : 2 Contact Features Contact Type : Pin Dimensions Height (INCH) : 1.509 Length (INCH) : 1.01 Width (INCH) : 1.421 Housing Features Housing Material : Die Cast Aluminum Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Housing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 5-202681-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
5-202681-2
Rectangular Power Connectors 5-202681-2
Configuration Features Number of Modules : 2 Contact Features Contact Type : Pin Dimensions Height (INCH) : 1.509 Length (INCH) : 1.01 Width (INCH) : 1.421 Housing Features Housing Material : Die Cast Aluminum Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Housing

Configuration Features


  • Number of Modules : 2

Contact Features


  • Contact Type : Pin

Dimensions


  • Height (INCH) : 1.509
  • Length (INCH) : 1.01
  • Width (INCH) : 1.421

Housing Features


  • Housing Material : Die Cast Aluminum

Product Type Features


  • Connector & Housing Type : Receptacle
  • Rectangular Power Connector Type : Housing
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 5-202681-2
Product Name Rectangular Power Connectors
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

 - 1877069-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Rectangular Power Connectors - 1604050-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
2 suppliers
 - 1877068-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Circular Power Connectors - 206036-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details