TE Connectivity Rectangular Power Connectors 5-202680-3

Description
Configuration Features Number of Modules : 2 Contact Features Contact Type : Pin Dimensions Height (INCH) : 1.416 Length (INCH) : 1.01 Width (INCH) : 1.421 Housing Features Housing Material : Die Cast Aluminum Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Rectangular Power Connector Type : Housing
Request a Quote Datasheet
Description
Configuration Features Number of Modules : 2 Contact Features Contact Type : Pin Dimensions Height (INCH) : 1.416 Length (INCH) : 1.01 Width (INCH) : 1.421 Housing Features Housing Material : Die Cast Aluminum Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Rectangular Power Connector Type : Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 5-202680-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
5-202680-3
Rectangular Power Connectors 5-202680-3
Configuration Features Number of Modules : 2 Contact Features Contact Type : Pin Dimensions Height (INCH) : 1.416 Length (INCH) : 1.01 Width (INCH) : 1.421 Housing Features Housing Material : Die Cast Aluminum Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Rectangular Power Connector Type : Housing

Configuration Features


  • Number of Modules : 2

Contact Features


  • Contact Type : Pin

Dimensions


  • Height (INCH) : 1.416
  • Length (INCH) : 1.01
  • Width (INCH) : 1.421

Housing Features


  • Housing Material : Die Cast Aluminum

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Housing Type : Plug
  • Rectangular Power Connector Type : Housing
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 5-202680-3
Product Name Rectangular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2512536-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
 - 1-1877069-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Circular Power Connectors - 1218147-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 6000 volts
View Details