TE Connectivity Rectangular Connector Locking 5-202577-2

Description
Mechanical Attachment Locking Spring and Spring : Steel Mounting Hardware : With Other Comment : 1 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Retention Accessory Type : Locking Spring Product Type : Accessory Sealable : No
Request a Quote
Description
Mechanical Attachment Locking Spring and Spring : Steel Mounting Hardware : With Other Comment : 1 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Retention Accessory Type : Locking Spring Product Type : Accessory Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Locking - 5-202577-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Locking
5-202577-2
Rectangular Connector Locking 5-202577-2
Mechanical Attachment Locking Spring and Spring : Steel Mounting Hardware : With Other Comment : 1 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Retention Accessory Type : Locking Spring Product Type : Accessory Sealable : No

Mechanical Attachment


  • Locking Spring and Spring : Steel
  • Mounting Hardware : With

Other


  • Comment : 1

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Retention Accessory Type : Locking Spring
  • Product Type : Accessory
  • Sealable : No
Buy Now
Locking Spring Kit,g-Series Amp - Te Connectivity - 45T0151 - Newark, An Avnet Company
Chicago, IL, United States
Locking Spring Kit,g-Series Amp - Te Connectivity
45T0151
Locking Spring Kit,g-Series Amp - Te Connectivity 45T0151
LOCKING SPRING KIT,G-SERIES

LOCKING SPRING KIT,G-SERIES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5-202577-2 45T0151
Product Name Rectangular Connector Locking Locking Spring Kit,g-Series Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25952TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers
Mechanical Connectors - 009272-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Rectangular Connector Accessories - A3065-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers