TE Connectivity
Rectangular Wire & Cable Connectors & Housings
5-202287-3
Description
Dimensions Connector Height (INCH) : 1.509 Connector Length (INCH) : 3.156 Connector Width (INCH) : 1.23
Housing Features Housing Material : Die Cast Aluminum
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing
Request a Quote
Email Supplier
Description
Dimensions Connector Height (INCH) : 1.509 Connector Length (INCH) : 3.156 Connector Width (INCH) : 1.23
Housing Features Housing Material : Die Cast Aluminum
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing
Request a Quote
Email Supplier
Suppliers
Rectangular Wire & Cable Connectors & Housings
5-202287-3
Dimensions Connector Height (INCH) : 1.509 Connector Length (INCH) : 3.156 Connector Width (INCH) : 1.23
Housing Features Housing Material : Die Cast Aluminum
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing
Dimensions
- Connector Height (INCH) : 1.509
- Connector Length (INCH) : 3.156
- Connector Width (INCH) : 1.23
Housing Features
- Housing Material : Die Cast Aluminum
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Connector & Housing Type : Receptacle
- Connector Product Type : Housing
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
5-202287-3 |
|
Product Name
|
Rectangular Wire & Cable Connectors & Housings |
|
Connector Type
|
Rectangular Connectors, Heavy Duty
|
Unlock Full Specs
to access all available technical data