TE Connectivity
Rectangular Power Connectors
5-202287-1
Description
Dimensions Connector Height (INCH) : 3.156 Product Length (INCH) : 1.509 Product Width (INCH) : 1.23
Housing Features Housing Material : Die Cast Aluminum
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Housing
Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Email Supplier
Description
Dimensions Connector Height (INCH) : 3.156 Product Length (INCH) : 1.509 Product Width (INCH) : 1.23
Housing Features Housing Material : Die Cast Aluminum
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Housing
Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Email Supplier
Suppliers
Dimensions Connector Height (INCH) : 3.156 Product Length (INCH) : 1.509 Product Width (INCH) : 1.23
Housing Features Housing Material : Die Cast Aluminum
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Housing
Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Dimensions
- Connector Height (INCH) : 3.156
- Product Length (INCH) : 1.509
- Product Width (INCH) : 1.23
Housing Features
- Housing Material : Die Cast Aluminum
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Connector & Housing Type : Receptacle
- Rectangular Power Connector Type : Housing
Usage Conditions
- Operating Temperature Range (DEGC) : -55 - 125
Buy Now
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
5-202287-1 |
|
Product Name
|
Rectangular Power Connectors |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle
Applications
Residential
Standards / Certifications
RoHS
View Details
Device Type
Heavy Duty Power Connectors
Standards / Certifications
RoHS
View Details
Applications
Residential
Standards / Certifications
RoHS
Voltage Rating
250 volts
View Details
3 suppliers