5-1971794-2 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers5-1971794-2
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66
Configuration Features Number of Positions : 5 Number of Rows : 1
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Bag Packaging Quantity : 5400
Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66
Configuration Features Number of Positions : 5 Number of Rows : 1
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Bag Packaging Quantity : 5400
Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : PA 66
Configuration Features Number of Positions : 5 Number of Rows : 1
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Bag Packaging Quantity : 5400
Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : PA 66
Configuration Features
Number of Positions : 5
Number of Rows : 1
Housing Features
Centerline (Pitch) : 2.5 MM [.098 INCH ]
Industry Standards
UL Flammability Rating : UL 94V-0
Packaging Features
Packaging Method : Bag
Packaging Quantity : 5400
Product Type Features
Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
Hardware Accessory Function : Position Assurance
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]