TE Connectivity Connector Housing, Rcpt, 6Pos, 6Mm; Product Range Te Connectivity 5-1971775-3

Description
CONNECTOR HOUSING, RCPT, 6POS, 6MM; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6mm RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 6POS, 6MM; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos, 6Mm; Product Range Te Connectivity - 27X7206 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos, 6Mm; Product Range Te Connectivity
27X7206
Connector Housing, Rcpt, 6Pos, 6Mm; Product Range Te Connectivity 27X7206
CONNECTOR HOUSING, RCPT, 6POS, 6MM; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6mm RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS, 6MM; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27X7206
Product Name Connector Housing, Rcpt, 6Pos, 6Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details