TE Connectivity Connector Housing, Rcpt, 2Pos; Product Range Te Connectivity 5-1971772-2

Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6mm; For Use With:AMP Power Triple Lock Series 1971238, 1971780/82/84/86/88 & 2238067 Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6mm; For Use With:AMP Power Triple Lock Series 1971238, 1971780/82/84/86/88 & 2238067 Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos; Product Range Te Connectivity - 78AC5003 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos; Product Range Te Connectivity
78AC5003
Connector Housing, Rcpt, 2Pos; Product Range Te Connectivity 78AC5003
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6mm; For Use With:AMP Power Triple Lock Series 1971238, 1971780/82/84/86/88 & 2238067 Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:6mm; For Use With:AMP Power Triple Lock Series 1971238, 1971780/82/84/86/88 & 2238067 Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78AC5003
Product Name Connector Housing, Rcpt, 2Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details