TE Connectivity Data Connectivity Housings 5-1924855-4

Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : D Ferrule : Without Configuration Features Number of Positions : 2 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated RF Connector Center Contact Plating Material : None Dimensions Connector Height : 16.85 MM  [.66 INCH ] Product Length : 21.5 MM  [.846 INCH ] Product Width : 16.9 MM  [.665 INCH ] Housing Features Housing Color : Violet Industry Standards Agency/Standard : USCAR Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : None Packaging Features Packaging Quantity : 3500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Hybrid Connector : No Sealable : No Usage Conditions Cable Type : Coax Operating Temperature (Max) : 70 DEGC , 85 DEGC , 75 DEGC , 65 DEGC , 80 DEGC  [167 DEGF , 176 DEGF , 185 DEGF , 149 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : D Ferrule : Without Configuration Features Number of Positions : 2 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated RF Connector Center Contact Plating Material : None Dimensions Connector Height : 16.85 MM  [.66 INCH ] Product Length : 21.5 MM  [.846 INCH ] Product Width : 16.9 MM  [.665 INCH ] Housing Features Housing Color : Violet Industry Standards Agency/Standard : USCAR Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : None Packaging Features Packaging Quantity : 3500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Hybrid Connector : No Sealable : No Usage Conditions Cable Type : Coax Operating Temperature (Max) : 70 DEGC , 85 DEGC , 75 DEGC , 65 DEGC , 80 DEGC  [167 DEGF , 176 DEGF , 185 DEGF , 149 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 5-1924855-4 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
5-1924855-4
Data Connectivity Housings 5-1924855-4
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : D Ferrule : Without Configuration Features Number of Positions : 2 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated RF Connector Center Contact Plating Material : None Dimensions Connector Height : 16.85 MM  [.66 INCH ] Product Length : 21.5 MM  [.846 INCH ] Product Width : 16.9 MM  [.665 INCH ] Housing Features Housing Color : Violet Industry Standards Agency/Standard : USCAR Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : None Packaging Features Packaging Quantity : 3500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Hybrid Connector : No Sealable : No Usage Conditions Cable Type : Coax Operating Temperature (Max) : 70 DEGC , 85 DEGC , 75 DEGC , 65 DEGC , 80 DEGC  [167 DEGF , 176 DEGF , 185 DEGF , 149 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle : 180°
  • Cable Exit Type : Fixed
  • Connector & Keying Code : D
  • Ferrule : Without

Configuration Features


  • Number of Positions : 2
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : Unplated
  • RF Connector Center Contact Plating Material : None

Dimensions


  • Connector Height : 16.85 MM  [.66 INCH ]
  • Product Length : 21.5 MM  [.846 INCH ]
  • Product Width : 16.9 MM  [.665 INCH ]

Housing Features


  • Housing Color : Violet

Industry Standards


  • Agency/Standard : USCAR

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal

Other


  • Dielectric Material : None

Packaging Features


  • Packaging Quantity : 3500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Wire-to-Wire
  • Hybrid Connector : No
  • Sealable : No

Usage Conditions


  • Cable Type : Coax
  • Operating Temperature (Max) : 70 DEGC , 85 DEGC , 75 DEGC , 65 DEGC , 80 DEGC  [167 DEGF , 176 DEGF , 185 DEGF , 149 DEGF , 158 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 5-1924855-4
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1478419-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder & Clamp
View Details
5 suppliers
Coax Connectors - 1050524-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
6 suppliers