TE Connectivity Connector Contacts 5-192039-3

Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 120 Contact Size : 6mm Contact Type : Pin Wire Contact Termination Area Plating Material : Nickel Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 120 Contact Size : 6mm Contact Type : Pin Wire Contact Termination Area Plating Material : Nickel Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 5-192039-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
5-192039-3
Connector Contacts 5-192039-3
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 120 Contact Size : 6mm Contact Type : Pin Wire Contact Termination Area Plating Material : Nickel Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 120
  • Contact Size : 6mm
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Nickel

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 5-192039-3
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A101887-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details
Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627154-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details