TE Connectivity Smf5 91K 5% Amp - Te Connectivity 5-1879234-5

Description
SMF5 91K 5%
Description
SMF5 91K 5%

Suppliers

Company
Product
Description
Supplier Links
Smf5 91K 5% Amp - Te Connectivity - 36AC5493 - Newark, An Avnet Company
Chicago, IL, United States
Smf5 91K 5% Amp - Te Connectivity
36AC5493
Smf5 91K 5% Amp - Te Connectivity 36AC5493
SMF5 91K 5%

SMF5 91K 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36AC5493
Product Name Smf5 91K 5% Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.09″ Pin Plug to Ring Adapter - 9099-0264 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (M) St. Connector for HLF400 Cable - ET-NMS-7 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Nh-Din 2C / 500V / 50A / Gg Schurter - 29Y3068 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details