TE Connectivity Surface Mount Resistors 5-1879022-5

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 5 MM  [.197 INCH ] Product Length : 10.5 MM  [.413 INCH ] Product Width : 5.5 MM  [.217 INCH ] Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 56K Industry Standards ESD HBM Classification : 2 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Metal Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 5 MM  [.197 INCH ] Product Length : 10.5 MM  [.413 INCH ] Product Width : 5.5 MM  [.217 INCH ] Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 56K Industry Standards ESD HBM Classification : 2 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Metal Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 5-1879022-5 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
5-1879022-5
Surface Mount Resistors 5-1879022-5
Configuration Features Number of Resistors : 1 Dimensions Product Height : 5 MM  [.197 INCH ] Product Length : 10.5 MM  [.413 INCH ] Product Width : 5.5 MM  [.217 INCH ] Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 56K Industry Standards ESD HBM Classification : 2 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Metal Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 5 MM  [.197 INCH ]
  • Product Length : 10.5 MM  [.413 INCH ]
  • Product Width : 5.5 MM  [.217 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 500
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 3
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 56K

Industry Standards


  • ESD HBM Classification : 2
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Metal Film
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±100
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
5-1879022-5
Resistors 5-1879022-5
SMF3 56K 5%

SMF3 56K 5%

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 5-1879022-5 5-1879022-5
Product Name Surface Mount Resistors Resistors
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
Tolerance 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers