Body Features Actuator Finish : Nickel Bushing Style : Unthreaded Product Orientation : Vertical
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On (On)
Contact Features Contact Base Material : Copper Switch Contact Plating Material : Gold
Dimensions Toggle Length : 12.7 MM [.5 INCH ]
Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20
Housing Features Process Sealed : Yes
Industry Standards UL Flammability Rating : UL 94V-0
Product Type Features Sealed Device : Yes Toggle Style : Baton Long
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Body Features
- Actuator Finish : Nickel
- Bushing Style : Unthreaded
- Product Orientation : Vertical
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Double Throw
- Operating Function : On (On)
Contact Features
- Contact Base Material : Copper
- Switch Contact Plating Material : Gold
Dimensions
- Toggle Length : 12.7 MM [.5 INCH ]
Electrical Characteristics
- Contact Resistance (MOHM) : 10
- Dielectric Withstanding Voltage (Max) (VAC) : 1000
- Insulation Resistance (MEGO) : 1000
- Operating Voltage (VAC) : 20
- Operating Voltage (VDC) : 20
Housing Features
Industry Standards
- UL Flammability Rating : UL 94V-0
Product Type Features
- Sealed Device : Yes
- Toggle Style : Baton Long
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder