Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS)
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 10 Number of Switches : 10
Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Nickel Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2
Dimensions Product Height : 3.5 MM [.138 INCH ] Product Length : 27.36 MM [1.078 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Assembly Process Feature : Auto-Insert Packaging
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 15
Product Type Features Actuator Style : Slide Actuator, Flush Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : J Style Sealed Device : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]
Body Features
- Actuator Color : White
- Actuator Orientation : Top
- Actuator Profile : Flush
- Case Color : Black
- Case Material : Polyphenylene Sulfide (PPS)
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Single Throw
- Number of Positions : 10
- Number of Switches : 10
Contact Features
- Contact Base Material : Copper Alloy
- PCB Contact Termination Area Plating Material : Nickel
- Switch Contact Plating Material : Gold Flash
- Switch Contact Plating Material Thickness (MICIN) : 1.2
Dimensions
- Product Height : 3.5 MM [.138 INCH ]
- Product Length : 27.36 MM [1.078 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 1
- Operating Voltage (VDC) : 5
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
Industry Standards
- UL Flammability Rating : UL 94V-0
Operation/Application
- Assembly Process Feature : Auto-Insert Packaging
Packaging Features
- Packaging Method : Tape & Reel
- Packaging Quantity : 15
Product Type Features
- Actuator Style : Slide Actuator, Flush Actuator
- Actuator Type : Slide
- DIP & SIP Switch Type : DIP
- Leg Style : J Style
- Sealed Device : No
Termination Features
- Termination Method to PCB : Surface Mount
Usage Conditions
- Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]