Body Features Body Material : PBT GF Connector & Keying Code : A PCB Retention Feature Plating Material : Tin
Configuration Features Number of Positions : 4 PCB Mount Orientation : Vertical
Contact Features Center Contact : With Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Pin Diameter : .6 MM [.024 INCH ] RF Connector Center Contact Plating Material : Gold (Au)
Dimensions Connector Height : 14.2 MM [.559 INCH ] Product Length : 27.4 MM [1.079 INCH ] Product Width : 12 MM [.472 INCH ]
Electrical Characteristics Impedance (OHM) : 100
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ] Housing Color : Black
Mechanical Attachment Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Other Dielectric Material : LCP Outer Contact Plating Material : Other Solder Process : Reflow
Packaging Features Packaging Method : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Device Hybrid Connector : No Sealable : No
Signal Characteristics Operating Frequency Range (MHZ) : 0 - 3000
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 65 DEGC , 90 DEGC , 85 DEGC , 100 DEGC , 70 DEGC , 105 DEGC , 75 DEGC , 80 DEGC [176 DEGF , 221 DEGF , 167 DEGF , 194 DEGF , 158 DEGF , 149 DEGF , 212 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Body Material : PBT GF
- Connector & Keying Code : A
- PCB Retention Feature Plating Material : Tin
Configuration Features
- Number of Positions : 4
- PCB Mount Orientation : Vertical
Contact Features
- Center Contact : With
- Contact Mating Area Plating Material : Gold
- Contact Type : Pin
- Mating Pin Diameter : .6 MM [.024 INCH ]
- RF Connector Center Contact Plating Material : Gold (Au)
Dimensions
- Connector Height : 14.2 MM [.559 INCH ]
- Product Length : 27.4 MM [1.079 INCH ]
- Product Width : 12 MM [.472 INCH ]
Electrical Characteristics
Housing Features
- Centerline (Pitch) : 2 MM [.079 INCH ]
- Housing Color : Black
Mechanical Attachment
- Mating Retention : With
- PCB Mount Retention : With
- PCB Mount Retention Type : Boardlock
- Panel Attachment Style : Rear Mount
Operation/Application
- Circuit Application : Signal
- Shielded : Yes
Other
- Dielectric Material : LCP
- Outer Contact Plating Material : Other
- Solder Process : Reflow
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Device
- Hybrid Connector : No
- Sealable : No
Signal Characteristics
- Operating Frequency Range (MHZ) : 0 - 3000
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
- Operating Temperature (Max) : 65 DEGC , 90 DEGC , 85 DEGC , 100 DEGC , 70 DEGC , 105 DEGC , 75 DEGC , 80 DEGC [176 DEGF , 221 DEGF , 167 DEGF , 194 DEGF , 158 DEGF , 149 DEGF , 212 DEGF , 185 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]