TE Connectivity RF Connectors 5-1814826-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin Dimensions RF Connector Mated Outer Diameter (Approximate) : 6.8 MM  [.267 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Detent : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : KX 6A, Belden 9291, KX 53, URM 90, RG 59B, RG 210, RG 62A, KX 25, KX 52, RG 140 Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : F Series Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin Dimensions RF Connector Mated Outer Diameter (Approximate) : 6.8 MM  [.267 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Detent : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : KX 6A, Belden 9291, KX 53, URM 90, RG 59B, RG 210, RG 62A, KX 25, KX 52, RG 140 Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : F Series Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5-1814826-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5-1814826-1
RF Connectors 5-1814826-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin Dimensions RF Connector Mated Outer Diameter (Approximate) : 6.8 MM  [.267 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Detent : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : KX 6A, Belden 9291, KX 53, URM 90, RG 59B, RG 210, RG 62A, KX 25, KX 52, RG 140 Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : F Series Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Tin

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 6.8 MM  [.267 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Detent : Without
  • Panel Attachment Style : Rear Mount
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Dielectric Material : Polypropylene

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With RF Cable Type : KX 6A, Belden 9291, KX 53, URM 90, RG 59B, RG 210, RG 62A, KX 25, KX 52, RG 140
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : F Series
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A97608-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A97608-ND
Coaxial Connector (RF) Assemblies A97608-ND
F Type Connector Jack, Female Socket 75Ohm Panel Mount

F Type Connector Jack, Female Socket 75Ohm Panel Mount

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5-1814826-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5-1814826-1
RF Connectors / Coaxial Connectors 5-1814826-1
RF Connectors / Coaxial Connectors BH JK RG59B/U 75 Ohm

RF Connectors / Coaxial Connectors BH JK RG59B/U 75 Ohm

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 5-1814826-1 A97608-ND 5-1814826-1
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1045722-1-ND - DigiKey
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
2 suppliers
Between Series Adapters - 1060266-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
In-Series Adapters - 1055047-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
Coax Connectors - 1052080-2 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers