TE Connectivity Coaxial Connector (RF) Assemblies 5-1814814-1

Description
UHF Connector Jack, Female Socket Non-Constant Panel Mount Solder Cup
Request a Quote Datasheet
Description
UHF Connector Jack, Female Socket Non-Constant Panel Mount Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - A97595-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A97595-ND
Coaxial Connector (RF) Assemblies A97595-ND
UHF Connector Jack, Female Socket Non-Constant Panel Mount Solder Cup

UHF Connector Jack, Female Socket Non-Constant Panel Mount Solder Cup

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number A97595-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type UHF
Unlock Full Specs
to access all available technical data

Similar Products

MMCX (M) R/A Connector for RG316 Cable - ET-MMMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MMCX
Gender Male / Plug
Geometry Right Angle
View Details
Cable Connectors - NCK-FHG-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
RF Connectors - 1060442-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 4.000 GHz
View Details
2 suppliers