Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039068-5-1814803-3
Connector Type: Coaxial, TNC
Contact Material: Brass
Contact Plating: Gold
Impedance: 75 Ω
Insulation Material: Teflon
Frequency: 2 GHz
Material: Zinc
Categories: OEM Parts(0-9)
Max Frequency: 2 GHz
Insulation Resistance: 5 GΩ
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1039068-5-1814803-3 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 5-1814803-3 |