TE Connectivity SDL Connectors 5-1761192-6

Description
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Keying : E Number of Conductors : 16 Number of Positions : 16 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 100 Dimensions Conductor Insulation Diameter : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : .2, .205 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Brown Housing Material : Polycarbonate Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Cable Type : Flat Connector & Contact Terminates To : Wire & Cable Connector Style : Plug Connector System : Cable-to-Board Product Type : Connector Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Keying : E Number of Conductors : 16 Number of Positions : 16 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 100 Dimensions Conductor Insulation Diameter : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : .2, .205 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Brown Housing Material : Polycarbonate Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Cable Type : Flat Connector & Contact Terminates To : Wire & Cable Connector Style : Plug Connector System : Cable-to-Board Product Type : Connector Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDL Connectors - 5-1761192-6 - TE Connectivity
Berwyn, PA, United States
SDL Connectors
5-1761192-6
SDL Connectors 5-1761192-6
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Keying : E Number of Conductors : 16 Number of Positions : 16 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 100 Dimensions Conductor Insulation Diameter : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : .2, .205 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Brown Housing Material : Polycarbonate Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Cable Type : Flat Connector & Contact Terminates To : Wire & Cable Connector Style : Plug Connector System : Cable-to-Board Product Type : Connector Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Shield Material : Brass
  • Shield Plating Material : Tin over Nickel

Configuration Features


  • Keying : E
  • Number of Conductors : 16
  • Number of Positions : 16

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 100

Dimensions


  • Conductor Insulation Diameter : 1.27 MM  [.05 INCH ]
  • Wire Size (MMSQ) : .2, .205
  • Wire Size (AWG) : 24

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Brown
  • Housing Material : Polycarbonate

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Cable Type : Flat
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Style : Plug
  • Connector System : Cable-to-Board
  • Product Type : Connector
  • Receptacle Configuration : Standard

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 5-1761192-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5-1761192-6
Modular Connectors / Ethernet Connectors 5-1761192-6
Modular Connectors / Ethernet Connectors 16SDL FLAT PLUG ASSY

Modular Connectors / Ethernet Connectors 16SDL FLAT PLUG ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 5-1761192-6 5-1761192-6
Product Name SDL Connectors Modular Connectors / Ethernet Connectors
Connector Type Wire to Board Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 15AC1389 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 10H6403 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
RJ45 Connectors - 1888542-3 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
5 suppliers