TE Connectivity SDL Connectors 5-1761192-3

Description
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Keying : E Number of Conductors : 8 Number of Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 100 Dimensions Conductor Insulation Diameter : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : .205, .2 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Brown Housing Material : Polycarbonate GF Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Cable Type : Flat Connector & Contact Terminates To : Wire & Cable Connector Style : Plug Connector System : Cable-to-Board Product Type : Connector Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Keying : E Number of Conductors : 8 Number of Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 100 Dimensions Conductor Insulation Diameter : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : .205, .2 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Brown Housing Material : Polycarbonate GF Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Cable Type : Flat Connector & Contact Terminates To : Wire & Cable Connector Style : Plug Connector System : Cable-to-Board Product Type : Connector Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDL Connectors - 5-1761192-3 - TE Connectivity
Berwyn, PA, United States
SDL Connectors
5-1761192-3
SDL Connectors 5-1761192-3
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Keying : E Number of Conductors : 8 Number of Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 100 Dimensions Conductor Insulation Diameter : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : .205, .2 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Brown Housing Material : Polycarbonate GF Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Cable Type : Flat Connector & Contact Terminates To : Wire & Cable Connector Style : Plug Connector System : Cable-to-Board Product Type : Connector Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Shield Material : Brass
  • Shield Plating Material : Tin over Nickel

Configuration Features


  • Keying : E
  • Number of Conductors : 8
  • Number of Positions : 8

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 100

Dimensions


  • Conductor Insulation Diameter : 1.27 MM  [.05 INCH ]
  • Wire Size (MMSQ) : .205, .2
  • Wire Size (AWG) : 24

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Brown
  • Housing Material : Polycarbonate GF

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Cable Type : Flat
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Style : Plug
  • Connector System : Cable-to-Board
  • Product Type : Connector
  • Receptacle Configuration : Standard

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Connectors, Interconnects -Modular Connectors- Modular Connector Plugs -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Modular Connectors- Modular Connector Plugs
Connectors, Interconnects -Modular Connectors- Modular Connector Plugs
Manufacturer: TE Connectivity Category: Connectors, Interconnects -Modular Connectors- Modular Connector Plugs Series: 50 Package: Bulk Product Status: Active Connector Type: SDL, Plug Cable Type: Ribbon Number of Positions/Contacts: 8 Positions Features: Keyed Shielding: Shielded

Manufacturer: TE Connectivity
Category: Connectors, Interconnects -Modular Connectors- Modular Connector Plugs
Series: 50
Package: Bulk
Product Status: Active
Connector Type: SDL, Plug
Cable Type: Ribbon
Number of Positions/Contacts: 8 Positions
Features: Keyed
Shielding: Shielded

Buy Now Datasheet
Electronic Connector - 367-5-1761192-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
367-5-1761192-3
Electronic Connector 367-5-1761192-3
CONN PLUG 8POS FLAT 24AWG Product overview: 5-1761192-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Plugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 367-5-1761192-3 can be used for catalog matching and distributor lookup.

CONN PLUG 8POS FLAT 24AWG Product overview: 5-1761192-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Plugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 367-5-1761192-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 5-1761192-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5-1761192-3
Modular Connectors / Ethernet Connectors 5-1761192-3
Modular Connectors / Ethernet Connectors 8 SDL FLAT PLUG ASSY

Modular Connectors / Ethernet Connectors 8 SDL FLAT PLUG ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1761192-3 367-5-1761192-3 5-1761192-3
Product Name SDL Connectors Connectors, Interconnects -Modular Connectors- Modular Connector Plugs Electronic Connector Modular Connectors / Ethernet Connectors
Connector Type Wire to Board Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Male / Plug Male / Plug Male / Plug
Mounting Cable Mount (Free-Hanging)
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

RJ25 Connectors - 1734723-6 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers