TE Connectivity SDL Connectors 5-1761187-1

Description
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Conductor Insulation Diameter Range : .97 MM  [.038 INCH ] Wire Size (MMSQ) : .081, .12 - .15, .08 - .09, .129 Wire Size (AWG) : 28, 26 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Conductor Insulation Diameter Range : .97 MM  [.038 INCH ] Wire Size (MMSQ) : .081, .12 - .15, .08 - .09, .129 Wire Size (AWG) : 28, 26 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDL Connectors - 5-1761187-1 - TE Connectivity
Berwyn, PA, United States
SDL Connectors
5-1761187-1
SDL Connectors 5-1761187-1
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Conductor Insulation Diameter Range : .97 MM  [.038 INCH ] Wire Size (MMSQ) : .081, .12 - .15, .08 - .09, .129 Wire Size (AWG) : 28, 26 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Shield Material : Brass
  • Shield Plating Material : Tin over Nickel

Configuration Features


  • Compatible With Wire & Cable Type : Flat Ribbon Cable

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Conductor Insulation Diameter Range : .97 MM  [.038 INCH ]
  • Wire Size (MMSQ) : .081, .12 - .15, .08 - .09, .129
  • Wire Size (AWG) : 28, 26

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Smoke Gray
  • Housing Material : Polycarbonate GF

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • PCB Mount Retention : Without
  • Polarization Code : E

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Receptacle Configuration : Standard

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 5-1761187-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5-1761187-1
Modular Connectors / Ethernet Connectors 5-1761187-1
4 SDL FLAT PLUG ASSY

4 SDL FLAT PLUG ASSY

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 5-1761187-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
5-1761187-1-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 5-1761187-1-ND
SDL, Plug Modular Connector 4 Positions Position Shielded Crimp

SDL, Plug Modular Connector 4 Positions Position Shielded Crimp

Buy Now Datasheet
4 Sdl Flat Plug Assy Amp - Te Connectivity - 99X4690 - Newark, An Avnet Company
Chicago, IL, United States
4 Sdl Flat Plug Assy Amp - Te Connectivity
99X4690
4 Sdl Flat Plug Assy Amp - Te Connectivity 99X4690
4 SDL FLAT PLUG ASSY

4 SDL FLAT PLUG ASSY

Supplier's Site
Modular Connectors / Ethernet Connectors - 5-1761187-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5-1761187-1
Modular Connectors / Ethernet Connectors 5-1761187-1
Modular Connectors / Ethernet Connectors 4 SDL FLAT PLUG ASSY

Modular Connectors / Ethernet Connectors 4 SDL FLAT PLUG ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1761187-1 5-1761187-1 5-1761187-1-ND 99X4690 5-1761187-1
Product Name SDL Connectors Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs 4 Sdl Flat Plug Assy Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Wire to Board Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102387-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
8 suppliers
Connector Systems Amp - Te Connectivity - 16AC0518 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details