TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 5-175643-4

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332144-5-175643-4 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 24 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Voltage Rating: 50V Material Flammability Rating: UL94 V-0 Standard Package: 25 Mounting: Surface Mount Insulation Material: Polyphenylene Sulfide (PPS) Style: Board to Board Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.049" (1.25mm) Insulation Height: 0.156" (3.96mm) Contact Shape: Circular Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Base Product Number: 175643 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332144-5-175643-4 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 24 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Voltage Rating: 50V Material Flammability Rating: UL94 V-0 Standard Package: 25 Mounting: Surface Mount Insulation Material: Polyphenylene Sulfide (PPS) Style: Board to Board Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.049" (1.25mm) Insulation Height: 0.156" (3.96mm) Contact Shape: Circular Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Base Product Number: 175643 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332144-5-175643-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332144-5-175643-4
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332144-5-175643-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332144-5-175643-4 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 24 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Voltage Rating: 50V Material Flammability Rating: UL94 V-0 Standard Package: 25 Mounting: Surface Mount Insulation Material: Polyphenylene Sulfide (PPS) Style: Board to Board Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.049" (1.25mm) Insulation Height: 0.156" (3.96mm) Contact Shape: Circular Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Base Product Number: 175643 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332144-5-175643-4
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Tube
Number of Positions: 24
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Brass
Voltage Rating: 50V
Material Flammability Rating: UL94 V-0
Standard Package: 25
Mounting: Surface Mount
Insulation Material: Polyphenylene Sulfide (PPS)
Style: Board to Board
Pitch - Mating: 0.049" (1.25mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.049" (1.25mm)
Insulation Height: 0.156" (3.96mm)
Contact Shape: Circular
Temperature Range - Operating: -30°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Base Product Number: 175643
RoHS Status: RoHS Compliant

Buy Now Datasheet
Headers & Wire Housings - 5-175643-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5-175643-4
Headers & Wire Housings 5-175643-4
1.25FP,P24,DS,B,N,TU ,5.00,6.90

1.25FP,P24,DS,B,N,TU,5.00,6.90

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1332144-5-175643-4 5-175643-4
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Surface Mount
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 TH - 10153520-2201013LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 103321-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers