TE Connectivity ™ Electronic Connector 5-175474-6

Description
CONN BTB RCPT 50POS R/A SOLDER Product overview: 5-175474-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5-175474-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN BTB RCPT 50POS R/A SOLDER Product overview: 5-175474-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5-175474-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 438-5-175474-6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
438-5-175474-6
Electronic Connector 438-5-175474-6
CONN BTB RCPT 50POS R/A SOLDER Product overview: 5-175474-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5-175474-6 can be used for catalog matching and distributor lookup.

CONN BTB RCPT 50POS R/A SOLDER Product overview: 5-175474-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5-175474-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects- D-Sub, D-Shaped Connectors -Centronics Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- D-Sub, D-Shaped Connectors -Centronics Connectors
Connectors, Interconnects- D-Sub, D-Shaped Connectors -Centronics Connectors
Manufacturer: TE Connectivity Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors -Centronics Connectors Series: CHAMP .050 I Package: Bulk Product Status: Obsolete Connector Type: Receptacle Number of Positions: 50 Mounting Type: Through Hole, Right Angle Termination: Solder

Manufacturer: TE Connectivity
Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors -Centronics Connectors
Series: CHAMP .050 I
Package: Bulk
Product Status: Obsolete
Connector Type: Receptacle
Number of Positions: 50
Mounting Type: Through Hole, Right Angle
Termination: Solder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 438-5-175474-6
Product Name Electronic Connector Connectors, Interconnects- D-Sub, D-Shaped Connectors -Centronics Connectors
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Angled plug socket - PEV-1/4-A-WD - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details