TE Connectivity PCI & PCI Express Connectors 5-1734774-1

Description
Body Features Primary Product Color : White Product Weight : 2.55 G  [.09 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 36 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 10 MM  [.394 INCH ] Connector Length : 25 MM  [.984 INCH ] Connector Width : 8.8 MM  [.346 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 2.39 MM  [.094 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : PA 46 Industry Standards Bus Type : PCI Express PCI Generation : 2 Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : White Product Weight : 2.55 G  [.09 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 36 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 10 MM  [.394 INCH ] Connector Length : 25 MM  [.984 INCH ] Connector Width : 8.8 MM  [.346 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 2.39 MM  [.094 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : PA 46 Industry Standards Bus Type : PCI Express PCI Generation : 2 Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 5-1734774-1 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
5-1734774-1
PCI & PCI Express Connectors 5-1734774-1
Body Features Primary Product Color : White Product Weight : 2.55 G  [.09 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 36 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 10 MM  [.394 INCH ] Connector Length : 25 MM  [.984 INCH ] Connector Width : 8.8 MM  [.346 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 2.39 MM  [.094 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : PA 46 Industry Standards Bus Type : PCI Express PCI Generation : 2 Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : White
  • Product Weight : 2.55 G  [.09 OZ ]

Configuration Features


  • Ejector : Without
  • Number of PCB Mount Retention Features : 2
  • Number of Positions : 36
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 10 MM  [.394 INCH ]
  • Connector Length : 25 MM  [.984 INCH ]
  • Connector Width : 8.8 MM  [.346 INCH ]
  • PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ]
  • PCB Thickness (Recommended) : 2.39 MM  [.094 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : PA 46

Industry Standards


  • Bus Type : PCI Express
  • PCI Generation : 2

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 70

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Card Edge Connectors - 5-1734774-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
5-1734774-1
Card Edge Connectors 5-1734774-1
PCI EXP 3.1L 36 POS WHT 15u

PCI EXP 3.1L 36 POS WHT 15u

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
5-1734774-1
Card Edge Connectors 5-1734774-1
Card Edge Connectors

Card Edge Connectors

Buy Now
Pci Exp 3.1L 36 Pos Wht 15U Amp - Te Connectivity - 75AC9089 - Newark, An Avnet Company
Chicago, IL, United States
Pci Exp 3.1L 36 Pos Wht 15U Amp - Te Connectivity
75AC9089
Pci Exp 3.1L 36 Pos Wht 15U Amp - Te Connectivity 75AC9089
PCI EXP 3.1L 36 POS WHT 15u

PCI EXP 3.1L 36 POS WHT 15u

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1734774-1 5-1734774-1 75AC9089
Product Name PCI & PCI Express Connectors Card Edge Connectors Pci Exp 3.1L 36 Pos Wht 15U Amp - Te Connectivity
Connector Type Wire to Board Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28574-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 103958-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers