TE Connectivity Plug Housing, 39Pos, Pbt Gf, Green; Product Range Amp Te Connectivity 5-1718323-1

Description
PLUG HOUSING, 39POS, PBT GF, GREEN; Product Range:MCP Series; Gender:Plug; No. of Positions:39Position s; Pitch Spacing:5mm; For Use With:AMP LEAVYSEAL MCP Series Pin Contacts RoHS Compliant: Yes
Description
PLUG HOUSING, 39POS, PBT GF, GREEN; Product Range:MCP Series; Gender:Plug; No. of Positions:39Position s; Pitch Spacing:5mm; For Use With:AMP LEAVYSEAL MCP Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 39Pos, Pbt Gf, Green; Product Range Amp Te Connectivity - 88Y9868 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 39Pos, Pbt Gf, Green; Product Range Amp Te Connectivity
88Y9868
Plug Housing, 39Pos, Pbt Gf, Green; Product Range Amp Te Connectivity 88Y9868
PLUG HOUSING, 39POS, PBT GF, GREEN; Product Range:MCP Series; Gender:Plug; No. of Positions:39Position s; Pitch Spacing:5mm; For Use With:AMP LEAVYSEAL MCP Series Pin Contacts RoHS Compliant: Yes

PLUG HOUSING, 39POS, PBT GF, GREEN; Product Range:MCP Series; Gender:Plug; No. of Positions:39Positions; Pitch Spacing:5mm; For Use With:AMP LEAVYSEAL MCP Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 88Y9868
Product Name Plug Housing, 39Pos, Pbt Gf, Green; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details