Configuration Features Number of Resistors : 1
Dimensions Product Height : 15 MM [.59 INCH ] Product Length : 51 MM [2.007 INCH ] Product Width : 28 MM [1.102 INCH ]
Electrical Characteristics Operating Voltage (VDC) : 550 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 10K
Mechanical Attachment Panel Mount Feature Type : Mounting Hole
Packaging Features Packaging Method : Loose Piece - Box
Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor
Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2
Usage Conditions Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ] Temperature Coefficient (PPMC) : ±50
Configuration Features
Dimensions
- Product Height : 15 MM [.59 INCH ]
- Product Length : 51 MM [2.007 INCH ]
- Product Width : 28 MM [1.102 INCH ]
Electrical Characteristics
- Operating Voltage (VDC) : 550
- Passive Component Tolerance (PCT) : 1
- Power Rating (WATT) : 25
- Resistance Class : 1kΩ - 1MΩ
- Resistance Value (OHM) : 10K
Mechanical Attachment
- Panel Mount Feature Type : Mounting Hole
Packaging Features
- Packaging Method : Loose Piece - Box
Product Type Features
- Element Type : Wire Wound
- Resistor Type : Power Resistor
Termination Features
- Chassis Mount Resistor Termination Type : Solder Lug
- Number of Terminations : 2
Usage Conditions
- Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
- Temperature Coefficient (PPMC) : ±50