TE Connectivity D Sub Contacts 5-166051-1

Description
TE Connectivity 5-166051-1
Request a Quote Datasheet
Description
TE Connectivity 5-166051-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 6809682P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6809682P
D Sub Contacts 6809682P
TE Connectivity 5-166051-1

TE Connectivity 5-166051-1

Supplier's Site
D Sub Contacts - 6809682 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6809682
D Sub Contacts 6809682
TE Connectivity 5-166051-1

TE Connectivity 5-166051-1

Supplier's Site
D Sub Contacts - 1614053 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
1614053
D Sub Contacts 1614053
TE Connectivity 5-166051-1

TE Connectivity 5-166051-1

Supplier's Site
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts - 5-166051-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
5-166051-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts 5-166051-1
Win Source Part Number: 1362973-5-166051-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Fake Threat In the Open Market: 55 pct. Type: Signal MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Tape & Reel (TR) Product Status: Active Features: Insulation Support Base Product Number: 166051 HTSUS: 8536.90.4000 ECCN: EAR99 Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Type: Female Socket Contact Material: Phosphor Bronze Contact Size: 20 DF Contact Form: Stamped Termination Finish: Tin

Win Source Part Number: 1362973-5-166051-1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Fake Threat In the Open Market: 55 pct.
Type: Signal
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-20
Package: Tape & Reel (TR)
Product Status: Active
Features: Insulation Support
Base Product Number: 166051
HTSUS: 8536.90.4000
ECCN: EAR99
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Type: Female Socket
Contact Material: Phosphor Bronze
Contact Size: 20 DF
Contact Form: Stamped
Termination Finish: Tin

Buy Now Datasheet
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity - 64AH9778 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity
64AH9778
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity 64AH9778
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:AMP AMPLIMITE Series D-SUB Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:AMP AMPLIMITE Series D-SUB Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity - 64AH9779 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity
64AH9779
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity 64AH9779
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:AMP AMPLIMITE Series D-SUB Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:AMP AMPLIMITE Series D-SUB Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 6809682P 6809682 5-166051-1 64AH9778
Product Name D Sub Contacts D Sub Contacts Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2292382-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Brush Assemblies, Leaf Type - 1120051 - Fabricast, Inc.
Specs
Material Silver Graphite
Shape / Form Assembly
Plating / Coating Tin
View Details