Connector Type:F Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Frequency Max:2GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 30AC7119 |
| Product Name | Connector Type Te Connectivity |
| Gender | Female / Jack |