TE Connectivity Hsa25 50R 5% Amp - Te Connectivity 5-1625971-6

Description
HSA25 50R 5%
Description
HSA25 50R 5%

Suppliers

Company
Product
Description
Supplier Links
Hsa25 50R 5% Amp - Te Connectivity - 42AJ4363 - Newark, An Avnet Company
Chicago, IL, United States
Hsa25 50R 5% Amp - Te Connectivity
42AJ4363
Hsa25 50R 5% Amp - Te Connectivity 42AJ4363
HSA25 50R 5%

HSA25 50R 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AJ4363
Product Name Hsa25 50R 5% Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9388BLK - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Micro SIM Card Connector 9 Pin Push Type Metal Body - ET-MI9PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
View Details