TE Connectivity Chassis Mount Resistors 5-1625971-1

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 15 MM  [.591 INCH ] Product Length : 51 MM  [2.008 INCH ] Product Width : 28 MM  [1.102 INCH ] Electrical Characteristics Operating Voltage (VDC) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 25 Resistance Class : Up to 1kω Resistance Value (OHM) : 47 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 15 MM  [.591 INCH ] Product Length : 51 MM  [2.008 INCH ] Product Width : 28 MM  [1.102 INCH ] Electrical Characteristics Operating Voltage (VDC) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 25 Resistance Class : Up to 1kω Resistance Value (OHM) : 47 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 5-1625971-1 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
5-1625971-1
Chassis Mount Resistors 5-1625971-1
Configuration Features Number of Resistors : 1 Dimensions Product Height : 15 MM  [.591 INCH ] Product Length : 51 MM  [2.008 INCH ] Product Width : 28 MM  [1.102 INCH ] Electrical Characteristics Operating Voltage (VDC) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 25 Resistance Class : Up to 1kω Resistance Value (OHM) : 47 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±50

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 15 MM  [.591 INCH ]
  • Product Length : 51 MM  [2.008 INCH ]
  • Product Width : 28 MM  [1.102 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 500
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 25
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 47

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Packaging Features


  • Packaging Method : Loose Piece - Tray

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Solder Lug
  • Number of Terminations : 2

Usage Conditions


  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet
Resistors - 5-1625971-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
5-1625971-1
Resistors 5-1625971-1
HSA25 47R 5%

HSA25 47R 5%

Buy Now
Swedesboro, NJ, United States
Resistors
5-1625971-1
Resistors 5-1625971-1
Resistors

Resistors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 5-1625971-1 5-1625971-1
Product Name Chassis Mount Resistors Resistors
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers