Body Features Lead Type : Radial-Leaded
Configuration Features Number of Resistors : 1
Dimensions Passive Component Dimensions (MM) : 26.5 x 3
Electrical Characteristics Operating Voltage (V) : 7500 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 1 Resistance Class : 1Mω - 1Gω Resistance Value (OHM) : 3M
Packaging Features Packaging Method : Loose Piece - Tray
Product Type Features Element Type : Thick Metal Film Resistor Type : High Value/High Voltage Resistor
Termination Features Number of Terminations : 2 Termination Area Base Material : Copper
Usage Conditions Operating Temperature Range (DEGC) : -55 - 125 Temperature Coefficient (PPMC) : ±100
Body Features
- Lead Type : Radial-Leaded
Configuration Features
Dimensions
- Passive Component Dimensions (MM) : 26.5 x 3
Electrical Characteristics
- Operating Voltage (V) : 7500
- Passive Component Tolerance (PCT) : 1
- Power Rating (WATT) : 1
- Resistance Class : 1MΩ - 1GΩ
- Resistance Value (OHM) : 3M
Packaging Features
- Packaging Method : Loose Piece - Tray
Product Type Features
- Element Type : Thick Metal Film
- Resistor Type : High Value/High Voltage Resistor
Termination Features
- Number of Terminations : 2
- Termination Area Base Material : Copper
Usage Conditions
- Operating Temperature Range (DEGC) : -55 - 125
- Temperature Coefficient (PPMC) : ±100