5-1625885-4 -- 1W SM M/OX 5% 2K7 AMP - TE CONNECTIVITY
TE Connectivity
1W Sm M/ox 5% 2K7 Amp - Te Connectivity
5-1625885-4
Description
1W SM M/OX 5% 2K7
Description
1W SM M/OX 5% 2K7
Suppliers
1W Sm M/ox 5% 2K7 Amp - Te Connectivity
75AC9073
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC9073 |
|
Product Name
|
1W Sm M/ox 5% 2K7 Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Gender
Male / Plug
Mounting
Board, Chassis
View Details
2 suppliers
Beckhoff Automation LLC
C9900-P927 | Power connector, field assembly, plastic, AWG28…AWG14 (0.2 mm²…1.5 mm²), pin spacing 3.5 mm, 1-row, black, straight, female, IP20, 5-pin, screw connection
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details