5-1625876-6 -- CBT 1/2 5% 470R AMP - TE CONNECTIVITY
TE Connectivity
Cbt 1/2 5% 470R Amp - Te Connectivity
5-1625876-6
Description
CBT 1/2 5% 470R
Description
CBT 1/2 5% 470R
Suppliers
Cbt 1/2 5% 470R Amp - Te Connectivity
36AC5387
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC5387 |
|
Product Name
|
Cbt 1/2 5% 470R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
Mounting
Surface Mount
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
2 suppliers