Body Features Passive Component Lead Type : Axial-Leaded
Configuration Features Number of Resistors : 1
Dimensions Passive Component Dimensions (MM) : 6.3 x 2.4
Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 150K Voltage Rating (V) : 250
Packaging Features Packaging Method : Ammo Packed
Product Type Features Element Type : Carbon Composition Product Type : Fixed Resistor Resistor Type : Power Resistor
Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads
Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Body Features
- Passive Component Lead Type : Axial-Leaded
Configuration Features
Dimensions
- Passive Component Dimensions (MM) : 6.3 x 2.4
Electrical Characteristics
- Passive Component Tolerance (PCT) : 10
- Power Rating (WATT) : .25
- Resistance Class : 1kΩ - 1MΩ
- Resistance Value (OHM) : 150K
- Voltage Rating (V) : 250
Packaging Features
- Packaging Method : Ammo Packed
Product Type Features
- Element Type : Carbon Composition
- Product Type : Fixed Resistor
- Resistor Type : Power Resistor
Termination Features
- Number of Terminations : 2
- Passive Component Termination Material Type : Tinned Copper Leads
Usage Conditions
- Operating Temperature Range (DEGC) : -55 - 125