TE Connectivity Chokes 5-1624117-5

Description
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : .6 Impedance (OHM) : 600 Product Type Features Package Size Code : 0805
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : .6 Impedance (OHM) : 600 Product Type Features Package Size Code : 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chokes - 5-1624117-5 - TE Connectivity
Berwyn, PA, United States
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : .6 Impedance (OHM) : 600 Product Type Features Package Size Code : 0805

Dimensions


  • Passive Component Dimensions (MM) : 2 x 1.2 x .9

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 200
  • DC Resistance (OHM) : .6
  • Impedance (OHM) : 600

Product Type Features


  • Package Size Code : 0805
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 5-1624117-5
Product Name Chokes
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176783-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Chokes - 1-1624117-7 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Power Inductors - 1-2176780-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Molded SMD Inductors - 1-2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0047 microH
View Details