Dimensions Passive Component Dimensions (MM) : 1.6 x .8 x .8
Electrical Characteristics Current Rating (Max) (MAMP) : 2000 DC Resistance (OHM) : .07 Impedance (OHM) : 150
Product Type Features Package Size Code : 0603
Dimensions
- Passive Component Dimensions (MM) : 1.6 x .8 x .8
Electrical Characteristics
- Current Rating (Max) (MAMP) : 2000
- DC Resistance (OHM) : .07
- Impedance (OHM) : 150
Product Type Features