Dimensions Passive Component Dimensions (MM) : 1.6 x .8 x .8
Electrical Characteristics Current Rating (Max) (MAMP) : 3000 DC Resistance (OHM) : .04 Impedance (OHM) : 60
Product Type Features Package Size Code : 0603
Dimensions
- Passive Component Dimensions (MM) : 1.6 x .8 x .8
Electrical Characteristics
- Current Rating (Max) (MAMP) : 3000
- DC Resistance (OHM) : .04
- Impedance (OHM) : 60
Product Type Features