5-1624112-3 -- 3650 0402 39NH 5% 2K RL AMP - TE CONNECTIVITY
TE Connectivity
3650 0402 39Nh 5% 2K Rl Amp - Te Connectivity
5-1624112-3
Description
3650 0402 39nH 5% 2K RL
Description
3650 0402 39nH 5% 2K RL
Suppliers
3650 0402 39Nh 5% 2K Rl Amp - Te Connectivity
42AJ4360
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ4360 |
|
Product Name
|
3650 0402 39Nh 5% 2K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details